Microchip Technology, Inc. Memory - Flash - AT45DB161D-SU-2.5 AT45DB161D-SU-2.5

Description
Manufacturer: Microchip Technology Win Source Part Number: 101694-AT45DB161D-SU -2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): W25X16VSSIG; W25X16VSSIQ; S25FL016A0LMFI011; S25FL016A0LMAI011; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 101694-AT45DB161D-SU -2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): W25X16VSSIG; W25X16VSSIQ; S25FL016A0LMFI011; S25FL016A0LMAI011; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161D-SU-2.5 - 101694-AT45DB161D-SU-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161D-SU-2.5
101694-AT45DB161D-SU-2.5
Memory - Flash - AT45DB161D-SU-2.5 101694-AT45DB161D-SU-2.5
Manufacturer: Microchip Technology Win Source Part Number: 101694-AT45DB161D-SU -2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): W25X16VSSIG; W25X16VSSIQ; S25FL016A0LMFI011; S25FL016A0LMAI011; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 101694-AT45DB161D-SU-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Family Name: AT45DB161D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): W25X16VSSIG; W25X16VSSIQ; S25FL016A0LMFI011; S25FL016A0LMAI011;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 101694-AT45DB161D-SU-2.5
Product Name Memory - Flash - AT45DB161D-SU-2.5
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - IS29GL128S-10DHB02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers