Microchip Technology, Inc. Application Specific Microcontrollers AT43USB380E-AU

Description
IC USB HOST PROC UPGRD 64LQFP
Request a Quote Datasheet
Description
IC USB HOST PROC UPGRD 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT43USB380E-AU-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT43USB380E-AU-ND
Application Specific Microcontrollers AT43USB380E-AU-ND
IC USB HOST PROC UPGRD 64LQFP

IC USB HOST PROC UPGRD 64LQFP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT43USB380E-AU
Embedded Microcontroller MCU 769-AT43USB380E-AU
IC USB HOST PROC UPGRD 64LQFP Product overview: AT43USB380E-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT43USB380E-AU can be used for catalog matching and distributor lookup.

IC USB HOST PROC UPGRD 64LQFP Product overview: AT43USB380E-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT43USB380E-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB380E-AU - 769008-AT43USB380E-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB380E-AU
769008-AT43USB380E-AU
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB380E-AU 769008-AT43USB380E-AU
Manufacturer: Microchip Technology Win Source Part Number: 769008-AT43USB380E-A U Series: AVR Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: USB Host/Function Processor Mounting: SMD Interface: USB Number of I/O: 32 Part Status: Obsolete(EOL) Controller Series: AT43USB Family Name: AT43USB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769008-AT43USB380E-AU
Series: AVR
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Applications: USB Host/Function Processor
Mounting: SMD
Interface: USB
Number of I/O: 32
Part Status: Obsolete(EOL)
Controller Series: AT43USB
Family Name: AT43USB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT43USB380E-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT43USB380E-AU
Embedded - Microcontrollers - Application Specific AT43USB380E-AU
IC USB HOST PROC UPGRD 64LQFP

IC USB HOST PROC UPGRD 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT43USB380E-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT43USB380E-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT43USB380E-AU
IC USB HOST PROC UPGRD 64LQFP

IC USB HOST PROC UPGRD 64LQFP

Supplier's Site
Application Specific Microcontrollers - AT43USB380E-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT43USB380E-AU
Application Specific Microcontrollers AT43USB380E-AU
IC USB HOST PROC UPGRD 64LQFP

IC USB HOST PROC UPGRD 64LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT43USB380E-AU-ND 769-AT43USB380E-AU 769008-AT43USB380E-AU AT43USB380E-AU AT43USB380E-AU AT43USB380E-AU
Product Name Application Specific Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - AT43USB380E-AU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Serial Interface USB USB USB; USB USB; USB
Package Type LFQP; Other; 64-LQFP Other; Tray QFP QFP; Other; 64-LQFP
Operating Range USB Host/Function Processor
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details