Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU AT43USB325E-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199407-AT43USB325E-A U Packaging: Tray Core Processor: AVR Applications: Keyboard Controller Mounting: SMD (SMT) Number of I/O: 42 Program Memory Type: SRAM (16 kB) Controller Series: AT43USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.4 V to 5.25 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199407-AT43USB325E-A U Packaging: Tray Core Processor: AVR Applications: Keyboard Controller Mounting: SMD (SMT) Number of I/O: 42 Program Memory Type: SRAM (16 kB) Controller Series: AT43USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.4 V to 5.25 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU - 199407-AT43USB325E-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU
199407-AT43USB325E-AU
Embedded - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU 199407-AT43USB325E-AU
Manufacturer: Microchip Technology Win Source Part Number: 199407-AT43USB325E-A U Packaging: Tray Core Processor: AVR Applications: Keyboard Controller Mounting: SMD (SMT) Number of I/O: 42 Program Memory Type: SRAM (16 kB) Controller Series: AT43USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.4 V to 5.25 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199407-AT43USB325E-AU
Packaging: Tray
Core Processor: AVR
Applications: Keyboard Controller
Mounting: SMD (SMT)
Number of I/O: 42
Program Memory Type: SRAM (16 kB)
Controller Series: AT43USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 4.4 V to 5.25 V
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Microcontrollers - AT43USB325E-AU-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT43USB325E-AU-ND
Application Specific Microcontrollers AT43USB325E-AU-ND
IC USB KEYBOARD CTRLR 64LQFP

IC USB KEYBOARD CTRLR 64LQFP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT43USB325E-AU
Embedded Microcontroller MCU 769-AT43USB325E-AU
IC USB KEYBOARD CTRLR 64LQFP Product overview: AT43USB325E-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT43USB325E-AU can be used for catalog matching and distributor lookup.

IC USB KEYBOARD CTRLR 64LQFP Product overview: AT43USB325E-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT43USB325E-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - AT43USB325E-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT43USB325E-AU
Embedded - Microcontrollers - Application Specific AT43USB325E-AU
IC USB KEYBOARD CTRLR 64LQFP

IC USB KEYBOARD CTRLR 64LQFP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT43USB325E-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT43USB325E-AU
Application Specific Microcontrollers AT43USB325E-AU
IC USB KEYBOARD CTRLR 64LQFP

IC USB KEYBOARD CTRLR 64LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT43USB325E-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT43USB325E-AU
IC USB KEYBOARD CTRLR 64LQFP

IC USB KEYBOARD CTRLR 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 199407-AT43USB325E-AU AT43USB325E-AU-ND 769-AT43USB325E-AU AT43USB325E-AU AT43USB325E-AU AT43USB325E-AU
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT43USB325E-AU Application Specific Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM Type SRAM (16 kB)
Supply Voltage 4.4 to 5.25 volts 4.4 to 5.25 volts 4.4 to 5.25 volts 5.25 to 4.4 volts
I/O Ports 42 42
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7784AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers