Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1050-UUR

Description
Win Source Part Number: 968852-AT42QT1050-UU R Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 5 Interface: I2C Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.56x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1050-UURT R,1611-AT42QT1050-UU RTR-ND,1611-AT42QT10 50-UURCT,1611-AT42QT 1050-UURDKR-ND,AT42Q T1050-UURTR,1611-AT4 2QT1050-UURDKRINACTI VE,AT42QT1050-UURCT, 1611-AT42QT1050-UURT RINACTIVE,AT42QT1050 -UURDKR,1611-AT42QT1 050-UURDKR Base Product Number: AT42QT1050
Request a Quote Datasheet
Description
Win Source Part Number: 968852-AT42QT1050-UU R Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 5 Interface: I2C Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.56x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1050-UURT R,1611-AT42QT1050-UU RTR-ND,1611-AT42QT10 50-UURCT,1611-AT42QT 1050-UURDKR-ND,AT42Q T1050-UURTR,1611-AT4 2QT1050-UURDKRINACTI VE,AT42QT1050-UURCT, 1611-AT42QT1050-UURT RINACTIVE,AT42QT1050 -UURDKR,1611-AT42QT1 050-UURDKR Base Product Number: AT42QT1050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 968852-AT42QT1050-UUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
968852-AT42QT1050-UUR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 968852-AT42QT1050-UUR
Win Source Part Number: 968852-AT42QT1050-UU R Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 5 Interface: I2C Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.56x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1050-UURT R,1611-AT42QT1050-UU RTR-ND,1611-AT42QT10 50-UURCT,1611-AT42QT 1050-UURDKR-ND,AT42Q T1050-UURTR,1611-AT4 2QT1050-UURDKRINACTI VE,AT42QT1050-UURCT, 1611-AT42QT1050-UURT RINACTIVE,AT42QT1050 -UURDKR,1611-AT42QT1 050-UURDKR Base Product Number: AT42QT1050

Win Source Part Number: 968852-AT42QT1050-UUR
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QTouch™
Type: Buttons
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Number of Inputs: Up to 5
Interface: I2C
Proximity Detection: Yes
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.56x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT42QT1050-UURTR,1611-AT42QT1050-UURTR-ND,1611-AT42QT1050-UURCT,1611-AT42QT1050-UURDKR-ND,AT42QT1050-UURTR,1611-AT42QT1050-UURDKRINACTIVE,AT42QT1050-UURCT,1611-AT42QT1050-UURTRINACTIVE,AT42QT1050-UURDKR,1611-AT42QT1050-UURDKR
Base Product Number: AT42QT1050

Buy Now Datasheet
Analog-to-Digital Converter IC - 752-AT42QT1050-UUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
752-AT42QT1050-UUR
Analog-to-Digital Converter IC 752-AT42QT1050-UUR
5 CHANNEL QTOUCH ADC I2C SNSR IC Product overview: AT42QT1050-UUR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1050-UUR can be used for catalog matching and distributor lookup.

5 CHANNEL QTOUCH ADC I2C SNSR IC Product overview: AT42QT1050-UUR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1050-UUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 968852-AT42QT1050-UUR 752-AT42QT1050-UUR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Analog-to-Digital Converter IC
Interface Type I2C; I2C I2C
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers