Microchip Technology, Inc. at42qt1011

Description
The AT42QT101x Single Key capacitive touch controller family provides an easy way to add a touch key to any application. It implements advanced filtering algorithm to offer robust operation in noisy environment. Sensitivity and low power modes can be configured as well. The AT42QT1011 output will remain high as long as a touch is detected. No "Max On" time out. The AT42QT1010 has "maximum on" touch duration of ~ 60s. The device output will then go low and a subsequent touch event can be detected. The AT42QT1012 has touch-on/touch-off (toggle) functionality and a Auto Off timer to save on power consumption. Additional Features Number of Keys: One – configurable as either a single key or a proximity sensor Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible Electrode design: Solid or ring electrode shapes PCB Layers required: One Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO) Panel thickness: Up to 12 mm glass, 6 mm plastic (electrode size and Cs dependent) Key sensitivity: Settable via capacitor (Cs) Power consumption: 17 µA at 1.8 V typical Applications: Control panels, consumer appliances, IoT, proximity sensor applications, toys, lighting controls, mechanical switch or button replacement
Datasheet
Description
The AT42QT101x Single Key capacitive touch controller family provides an easy way to add a touch key to any application. It implements advanced filtering algorithm to offer robust operation in noisy environment. Sensitivity and low power modes can be configured as well. The AT42QT1011 output will remain high as long as a touch is detected. No "Max On" time out. The AT42QT1010 has "maximum on" touch duration of ~ 60s. The device output will then go low and a subsequent touch event can be detected. The AT42QT1012 has touch-on/touch-off (toggle) functionality and a Auto Off timer to save on power consumption. Additional Features Number of Keys: One – configurable as either a single key or a proximity sensor Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible Electrode design: Solid or ring electrode shapes PCB Layers required: One Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO) Panel thickness: Up to 12 mm glass, 6 mm plastic (electrode size and Cs dependent) Key sensitivity: Settable via capacitor (Cs) Power consumption: 17 µA at 1.8 V typical Applications: Control panels, consumer appliances, IoT, proximity sensor applications, toys, lighting controls, mechanical switch or button replacement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - at42qt1011 - Microchip Technology, Inc.
Chandler, AZ, United States
The AT42QT101x Single Key capacitive touch controller family provides an easy way to add a touch key to any application. It implements advanced filtering algorithm to offer robust operation in noisy environment. Sensitivity and low power modes can be configured as well. The AT42QT1011 output will remain high as long as a touch is detected. No "Max On" time out. The AT42QT1010 has "maximum on" touch duration of ~ 60s. The device output will then go low and a subsequent touch event can be detected. The AT42QT1012 has touch-on/touch-off (toggle) functionality and a Auto Off timer to save on power consumption. Additional Features Number of Keys: One – configurable as either a single key or a proximity sensor Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible Electrode design: Solid or ring electrode shapes PCB Layers required: One Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO) Panel thickness: Up to 12 mm glass, 6 mm plastic (electrode size and Cs dependent) Key sensitivity: Settable via capacitor (Cs) Power consumption: 17 µA at 1.8 V typical Applications: Control panels, consumer appliances, IoT, proximity sensor applications, toys, lighting controls, mechanical switch or button replacement

The AT42QT101x Single Key capacitive touch controller family provides an easy way to add a touch key to any application. It implements advanced filtering algorithm to offer robust operation in noisy environment. Sensitivity and low power modes can be configured as well.

The AT42QT1011 output will remain high as long as a touch is detected. No "Max On" time out.

The AT42QT1010 has "maximum on" touch duration of ~ 60s. The device output will then go low and a subsequent touch event can be detected.

The AT42QT1012 has touch-on/touch-off (toggle) functionality and a Auto Off timer to save on power consumption.

Additional Features

    • Number of Keys: One – configurable as either a single key or a proximity sensor
    • Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible
    • Electrode design: Solid or ring electrode shapes
    • PCB Layers required: One
    • Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO)
    • Panel thickness: Up to 12 mm glass, 6 mm plastic (electrode size and Cs dependent)
    • Key sensitivity: Settable via capacitor (Cs)
    • Power consumption: 17 µA at 1.8 V typical
    • Applications: Control panels, consumer appliances, IoT, proximity sensor applications, toys, lighting controls, mechanical switch or button replacement
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number at42qt1011
Supply Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - AD7889-1ACBZ-500R7 - 909821-AD7889-1ACBZ-500R7 - Win Source Electronics
Specs
Type Resistive
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details