AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
32-bit Microcontrollers - MCU UC3L-32KB Flash 85C
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L032-AURTR-ND | AT32UC3L032-AUR | AT32UC3L032-AUR | AT32UC3L032-AUR | AT32UC3L032-AUR |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 32 KB |