Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3L0256-AUT AT32UC3L0256-AUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 911939-AT32UC3L0256- AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: AVR Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911939-AT32UC3L0256- AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: AVR Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3L0256-AUT - 911939-AT32UC3L0256-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L0256-AUT
911939-AT32UC3L0256-AUT
Embedded - Embedded - Microcontrollers - AT32UC3L0256-AUT 911939-AT32UC3L0256-AUT
Manufacturer: Microchip Technology Win Source Part Number: 911939-AT32UC3L0256- AUT Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7) Core Processor: AVR Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911939-AT32UC3L0256-AUT
Series: AVR®32 UC3 L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Core Processor: AVR
Speed: 50MHz
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3L0256-AUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3L0256-AUT
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3L0256-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TQFP Product overview: AT32UC3L0256-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L0256-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT32UC3L0256-AUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - AT32UC3L0256-AUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L0256-AUT-ND
Microcontrollers AT32UC3L0256-AUT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3L0256-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L0256-AUT
Embedded - Microcontrollers AT32UC3L0256-AUT
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L0256-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L0256-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L0256-AUT
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site
Microcontrollers - AT32UC3L0256-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3L0256-AUT
Microcontrollers AT32UC3L0256-AUT
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L0256-AUT
32-bit Microcontrollers - MCU AT32UC3L0256-AUT
32-bit Microcontrollers - MCU UC3L-256KB FL 85C

32-bit Microcontrollers - MCU UC3L-256KB FL 85C

Buy Now Datasheet
Microcontrollers - AT32UC3L0256-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L0256-AUT
Microcontrollers AT32UC3L0256-AUT
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911939-AT32UC3L0256-AUT 685-AT32UC3L0256-AUT AT32UC3L0256-AUT AT32UC3L0256-AUT-ND AT32UC3L0256-AUT AT32UC3L0256-AUT AT32UC3L0256-AUT AT32UC3L0256-AUT AT32UC3L0256-AUT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3L0256-AUT 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details