IC MCU 32BIT 16KB FLASH 48TLLGA Product overview: AT32UC3L016-D3HR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L016-D3HR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)
Manufacturer: Atmel
Win Source Part Number: 1148409-AT32UC3L016-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 16KB FLASH 48TLLGA
IC MCU 32BIT 16KB FLASH 48TLLGA
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-TLLGA (5.5x5.5)
32-bit Microcontrollers - MCU UC3L-16KB Flash 85C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3L016-D3HR | AT32UC3L016-D3HRTR-ND | 1148409-AT32UC3L016-D3HR | AT32UC3L016-D3HR | AT32UC3L016-D3HR | AT32UC3L016-D3HR | AT32UC3L016-D3HR |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32UC3L016-D3HR | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 48-UFLGA Exposed Pad | FLGA; Other; 48-UFLGA Exposed Pad | FLGA; Other; 48-UFLGA Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |