Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU AT32UC3C2256C-Z2UR

Description
IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3C2256C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-Z2 UR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3C2256C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-Z2 UR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3C2256C-Z2UR is a high-performance, low-power 32-bit AVR microcontroller from Quarktwin Technology Ltd. It operates at frequencies up to 66 MHz and features a compact single-cycle RISC instruction set, including DSP instructions and a built-in floating-point processing unit (FPU). The microcontroller achieves up to 91 DMIPS at 66 MHz and includes a memory protection unit for enhanced security. This model incorporates 256 Kbytes of internal high-speed flash memory with a single-cycle access time of up to 33 MHz, and 64 Kbytes of SRAM. It supports advanced features such as a 10/100 Mbps Ethernet MAC, USB 2.0 device and embedded host capabilities, and a CAN interface with two independent channels. The AT32UC3C2256C-Z2UR also includes multiple timers, PWM controllers, and a 12-bit ADC, making it suitable for a wide range of embedded applications. The device is available in a 64-pin QFN package and operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. Its robust set of peripherals and high processing capabilities make it a strong candidate for engineers looking for a versatile microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The AT32UC3C2256C-Z2UR is a high-performance, low-power 32-bit AVR microcontroller from Quarktwin Technology Ltd. It operates at frequencies up to 66 MHz and features a compact single-cycle RISC instruction set, including DSP instructions and a built-in floating-point processing unit (FPU). The microcontroller achieves up to 91 DMIPS at 66 MHz and includes a memory protection unit for enhanced security. This model incorporates 256 Kbytes of internal high-speed flash memory with a single-cycle access time of up to 33 MHz, and 64 Kbytes of SRAM. It supports advanced features such as a 10/100 Mbps Ethernet MAC, USB 2.0 device and embedded host capabilities, and a CAN interface with two independent channels. The AT32UC3C2256C-Z2UR also includes multiple timers, PWM controllers, and a 12-bit ADC, making it suitable for a wide range of embedded applications. The device is available in a 64-pin QFN package and operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. Its robust set of peripherals and high processing capabilities make it a strong candidate for engineers looking for a versatile microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3C2256C-Z2UR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3C2256C-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3C2256C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-Z2 UR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFN Product overview: AT32UC3C2256C-Z2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2256C-Z2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UR - 078910-AT32UC3C2256C-Z2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UR
078910-AT32UC3C2256C-Z2UR
Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UR 078910-AT32UC3C2256C-Z2UR
Manufacturer: Microchip Technology Win Source Part Number: 078910-AT32UC3C2256C -Z2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 45 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078910-AT32UC3C2256C-Z2UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT32UC3C2256C-Z2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2256C-Z2URTR-ND
Microcontrollers AT32UC3C2256C-Z2URTR-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2256C-Z2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2256C-Z2UR
Embedded - Microcontrollers AT32UC3C2256C-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2256C-Z2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2256C-Z2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2256C-Z2UR
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C2256C-Z2UR
32-bit Microcontrollers - MCU AT32UC3C2256C-Z2UR
32-bit Microcontrollers - MCU 256KB Flash 64QFN (-40oC to 85oC) T&R

32-bit Microcontrollers - MCU 256KB Flash 64QFN (-40oC to 85oC) T&R

Buy Now Datasheet
Microcontrollers - AT32UC3C2256C-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2256C-Z2UR
Microcontrollers AT32UC3C2256C-Z2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3C2256C-Z2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2256C-Z2UR
Microcontrollers AT32UC3C2256C-Z2UR
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3C2256C-Z2UR 078910-AT32UC3C2256C-Z2UR AT32UC3C2256C-Z2URTR-ND AT32UC3C2256C-Z2UR AT32UC3C2256C-Z2UR AT32UC3C2256C-Z2UR AT32UC3C2256C-Z2UR
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3C2256C-Z2UR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 64 KB 256 KB 64 KB 64 KB 64 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers