IC MCU 32BIT 512KB FLASH 48QFN Product overview: AT32UC3B1512-Z1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1512-Z1U
Manufacturer: Atmel
Win Source Part Number: 1148407-AT32UC3B1512
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
32-bit Microcontrollers - MCU 512KB Flash
MCU, 32BIT, 60MHZ; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:48Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 48QFN
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 512KB FLASH 48QFN
IC MCU 32BIT 512KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32UC3B1512-Z1UT | 1148407-AT32UC3B1512-Z1UT | AT32UC3B1512-Z1UT-ND | AT32UC3B1512-Z1UT | 68T4559 | AT32UC3B1512-Z1UT | AT32UC3B1512-Z1UT | AT32UC3B1512-Z1UT | AT32UC3B1512-Z1UT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT32UC3B1512-Z1UT | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 60Mhz; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |||
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | 1.65 to 3.6 volts | |||||
| Serial Interface | I2S/SPI/TWI/USART/USB | SPI; UART; USART; USB |