Microchip Technology, Inc. Microcontrollers AT32UC3B1512-Z1UR

Description
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
Request a Quote
Description
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3B1512-Z1UR is a 32-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR32 UC RISC processor capable of running at frequencies up to 60 MHz. It offers up to 83 DMIPS performance and includes a Memory Protection Unit for enhanced security. The microcontroller is equipped with 512KB of internal flash memory, which supports single-cycle access at speeds up to 30 MHz, and has a robust 96KB SRAM. This device supports various communication interfaces, including USB 2.0, USART, SPI, and TWI, making it suitable for communication-intensive applications. It also features a versatile PWM controller, a 10-bit ADC, and an interrupt controller with programmable priority. The AT32UC3B1512-Z1UR operates within an industrial temperature range of -40°C to 85°C and is available in a compact 48-pin QFN package. Its design emphasizes low power consumption and high code density, making it ideal for cost-sensitive embedded applications.

Datasheet Summary
Powered by GS/AI

The AT32UC3B1512-Z1UR is a 32-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR32 UC RISC processor capable of running at frequencies up to 60 MHz. It offers up to 83 DMIPS performance and includes a Memory Protection Unit for enhanced security. The microcontroller is equipped with 512KB of internal flash memory, which supports single-cycle access at speeds up to 30 MHz, and has a robust 96KB SRAM. This device supports various communication interfaces, including USB 2.0, USART, SPI, and TWI, making it suitable for communication-intensive applications. It also features a versatile PWM controller, a 10-bit ADC, and an interrupt controller with programmable priority. The AT32UC3B1512-Z1UR operates within an industrial temperature range of -40°C to 85°C and is available in a compact 48-pin QFN package. Its design emphasizes low power consumption and high code density, making it ideal for cost-sensitive embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3B1512-Z1URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1512-Z1URTR-ND
Microcontrollers AT32UC3B1512-Z1URTR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3B1512-Z1URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1512-Z1URCT-ND
Microcontrollers AT32UC3B1512-Z1URCT-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3B1512-Z1URDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B1512-Z1URDKR-ND
Microcontrollers AT32UC3B1512-Z1URDKR-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3B1512-Z1UR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3B1512-Z1UR
IC MCU 32BIT 512KB FLASH 48QFN Product overview: AT32UC3B1512-Z1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1512-Z1U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 48QFN Product overview: AT32UC3B1512-Z1UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B1512-Z1UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3B1512-Z1UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B1512-Z1UR
Embedded - Microcontrollers AT32UC3B1512-Z1UR
IC MCU 32BIT 512KB FLASH 48QFN

IC MCU 32BIT 512KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B1512-Z1UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B1512-Z1UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B1512-Z1UR
IC MCU 32BIT 512KB FLASH 48QFN

IC MCU 32BIT 512KB FLASH 48QFN

Supplier's Site
Microcontrollers - AT32UC3B1512-Z1UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3B1512-Z1UR
Microcontrollers AT32UC3B1512-Z1UR
IC MCU 32BIT 512KB FLASH 48QFN

IC MCU 32BIT 512KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B1512-Z1UR
32-bit Microcontrollers - MCU AT32UC3B1512-Z1UR
32-bit Microcontrollers - MCU 512KB Flash

32-bit Microcontrollers - MCU 512KB Flash

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip - 68T4558 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip
68T4558
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip 68T4558
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3B1512-Z1UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B1512-Z1UR
Microcontrollers AT32UC3B1512-Z1UR
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3B1512-Z1URTR-ND 685-AT32UC3B1512-Z1UR AT32UC3B1512-Z1UR AT32UC3B1512-Z1UR AT32UC3B1512-Z1UR AT32UC3B1512-Z1UR 68T4558 AT32UC3B1512-Z1UR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 6x10b
RAM 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details