AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
32-bit Microcontrollers - MCU 128KB, 48QFN 85deg. Green
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 48QFN
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3B1128-Z1URTR-ND | AT32UC3B1128-Z1UR | AT32UC3B1128-Z1UR | 68T4552 | AT32UC3B1128-Z1UR | AT32UC3B1128-Z1UR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-48; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |