Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3B064-Z2UT AT32UC3B064-Z2UT

Description
Manufacturer: Atmel Win Source Part Number: 1148403-AT32UC3B064- Z2UT Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148403-AT32UC3B064- Z2UT Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3B064-Z2UT - 1148403-AT32UC3B064-Z2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B064-Z2UT
1148403-AT32UC3B064-Z2UT
Embedded - Embedded - Microcontrollers - AT32UC3B064-Z2UT 1148403-AT32UC3B064-Z2UT
Manufacturer: Atmel Win Source Part Number: 1148403-AT32UC3B064- Z2UT Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148403-AT32UC3B064-Z2UT
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3B064-Z2UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3B064-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3B064-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B064-Z2UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3B064-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B064-Z2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT32UC3B064-Z2UT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - AT32UC3B064-Z2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B064-Z2UT-ND
Microcontrollers AT32UC3B064-Z2UT-ND
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B064-Z2UT
32-bit Microcontrollers - MCU AT32UC3B064-Z2UT
32-bit Microcontrollers - MCU 32-bit 64KB Flash

32-bit Microcontrollers - MCU 32-bit 64KB Flash

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3B064-Z2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B064-Z2UT
Embedded - Microcontrollers AT32UC3B064-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT32UC3B064-Z2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B064-Z2UT
Microcontrollers AT32UC3B064-Z2UT
AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip - 68T4549 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip
68T4549
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip 68T4549
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B064-Z2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B064-Z2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B064-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1148403-AT32UC3B064-Z2UT 685-AT32UC3B064-Z2UT AT32UC3B064-Z2UT AT32UC3B064-Z2UT-ND AT32UC3B064-Z2UT AT32UC3B064-Z2UT AT32UC3B064-Z2UT 68T4549 AT32UC3B064-Z2UT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3B064-Z2UT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Vqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2S/SPI/TWI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers