Microchip Technology, Inc. Microcontrollers AT32UC3B0128-A2UR

Description
AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3B0128-A2URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3B0128-A2URTR-ND
Microcontrollers AT32UC3B0128-A2URTR-ND
AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3B0128-A2UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3B0128-A2UR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3B0128-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: AT32UC3B0128-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0128-A2U R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: AT32UC3B0128-A2UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3B0128-A2UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UR - 1019387-AT32UC3B0128-A2UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UR
1019387-AT32UC3B0128-A2UR
Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UR 1019387-AT32UC3B0128-A2UR
Manufacturer: Microchip Technology Win Source Part Number: 1019387-AT32UC3B0128 -A2UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019387-AT32UC3B0128-A2UR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 44
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip - 68T4531 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip
68T4531
Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip 68T4531
MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, TQFP-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3B0128-A2UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3B0128-A2UR
Embedded - Microcontrollers AT32UC3B0128-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3B0128-A2UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3B0128-A2UR
Microcontrollers AT32UC3B0128-A2UR
AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3B0128-A2UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3B0128-A2UR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3B0128-A2UR
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3B0128-A2UR
32-bit Microcontrollers - MCU AT32UC3B0128-A2UR
32-bit Microcontrollers - MCU 128KB, 64QFN 85deg. Green

32-bit Microcontrollers - MCU 128KB, 64QFN 85deg. Green

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3B0128-A2URTR-ND 685-AT32UC3B0128-A2UR 1019387-AT32UC3B0128-A2UR 68T4531 AT32UC3B0128-A2UR AT32UC3B0128-A2UR AT32UC3B0128-A2UR AT32UC3B0128-A2UR
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UR Microcontroller Mcu, 32 Bit, Avr32, 60Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRLMHAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers