Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU AT32UC3A464S-C1UT

Description
IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1U T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1U T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3A464S-C1UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3A464S-C1UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3A464S-C1UT
IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1U T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 100VFBGA Product overview: AT32UC3A464S-C1UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A464S-C1UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A464S-C1UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A464S-C1UT-ND
Microcontrollers AT32UC3A464S-C1UT-ND
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UT - 039375-AT32UC3A464S-C1UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UT
039375-AT32UC3A464S-C1UT
Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UT 039375-AT32UC3A464S-C1UT
Manufacturer: Microchip Technology Win Source Part Number: 039375-AT32UC3A464S- C1UT Packaging: Tray Core Processor: AVR Number of I/O: 88 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (7x7) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039375-AT32UC3A464S-C1UT
Packaging: Tray
Core Processor: AVR
Number of I/O: 88
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (7x7)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip - 68T4530 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip
68T4530
Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip 68T4530
MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, VFBGA-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A464S-C1UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A464S-C1UT
Microcontrollers AT32UC3A464S-C1UT
AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

AVR AVR®32 UC3 A4 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A464S-C1UT
Embedded - Microcontrollers AT32UC3A464S-C1UT
IC MCU 32BIT 64KB FLASH 100VFBGA

IC MCU 32BIT 64KB FLASH 100VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A464S-C1UT
32-bit Microcontrollers - MCU AT32UC3A464S-C1UT
32-bit Microcontrollers - MCU 64k flash Ind

32-bit Microcontrollers - MCU 64k flash Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A464S-C1UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A464S-C1UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A464S-C1UT
IC MCU 32BIT 64KB FLASH 100VFBGA

IC MCU 32BIT 64KB FLASH 100VFBGA

Supplier's Site
IC MCU 32BIT 64KB FLASH 100VFBGA - 536-AT32UC3A464S-C1UT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 100VFBGA
536-AT32UC3A464S-C1UT
IC MCU 32BIT 64KB FLASH 100VFBGA 536-AT32UC3A464S-C1UT
IC MCU 32BIT 64KB FLASH 100VFBGA

IC MCU 32BIT 64KB FLASH 100VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3A464S-C1UT AT32UC3A464S-C1UT-ND 039375-AT32UC3A464S-C1UT 68T4530 AT32UC3A464S-C1UT AT32UC3A464S-C1UT AT32UC3A464S-C1UT AT32UC3A464S-C1UT 536-AT32UC3A464S-C1UT
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A464S-C1UT Mcu, 32Bit, 84Mhz, Vfbga-100; Product Range Microchip Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 64KB FLASH 100VFBGA
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 84 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
RAM 128 KB 128 KB 64 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 1.75 to 3.6 volts 1.75 to 3.6 volts 1.75 to 3.6 volts 3.6 volts 1.85 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; SCI; UART; USART; USB; EBI/EMI, I2C, IrDA, MMC, SCI, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details