Microchip Technology, Inc. Microcontrollers AT32UC3A3256-CTUR

Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A3256-CTURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256-CTURTR-ND
Microcontrollers AT32UC3A3256-CTURTR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Microcontrollers - AT32UC3A3256-CTURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256-CTURCT-ND
Microcontrollers AT32UC3A3256-CTURCT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Microcontrollers - AT32UC3A3256-CTURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256-CTURDKR-ND
Microcontrollers AT32UC3A3256-CTURDKR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A3256-CTUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A3256-CTUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A3256-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256-CTU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 144FFBGA Product overview: AT32UC3A3256-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256-CTUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A3256-CTUR - 140017-AT32UC3A3256-CTUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3256-CTUR
140017-AT32UC3A3256-CTUR
Embedded - Embedded - Microcontrollers - AT32UC3A3256-CTUR 140017-AT32UC3A3256-CTUR
Manufacturer: Microchip Technology Win Source Part Number: 140017-AT32UC3A3256- CTUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 110 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.75 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140017-AT32UC3A3256-CTUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 110
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-FFBGA (11x11)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.75 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip - 68T4504 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip
68T4504
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip 68T4504
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A3256-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3256-CTUR
Microcontrollers AT32UC3A3256-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 144TBGA - 536-AT32UC3A3256-CTUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 144TBGA
536-AT32UC3A3256-CTUR
IC MCU 32BIT 256KB FLASH 144TBGA 536-AT32UC3A3256-CTUR
IC MCU 32BIT 256KB FLASH 144TBGA

IC MCU 32BIT 256KB FLASH 144TBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3256-CTUR
Embedded - Microcontrollers AT32UC3A3256-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3256-CTUR
32-bit Microcontrollers - MCU AT32UC3A3256-CTUR
32-bit Microcontrollers - MCU 256KB, 144FFBGA Ind

32-bit Microcontrollers - MCU 256KB, 144FFBGA Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3256-CTUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3256-CTUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3256-CTUR
IC MCU 32BIT 256KB FLSH 144FFBGA

IC MCU 32BIT 256KB FLSH 144FFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A3256-CTURTR-ND 685-AT32UC3A3256-CTUR 140017-AT32UC3A3256-CTUR 68T4504 AT32UC3A3256-CTUR 536-AT32UC3A3256-CTUR AT32UC3A3256-CTUR AT32UC3A3256-CTUR AT32UC3A3256-CTUR
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3A3256-CTUR Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip Microcontrollers IC MCU 32BIT 256KB FLASH 144TBGA Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 256 KB 128 KB 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details