Microchip Technology, Inc. Microcontrollers AT32UC3A3128S-CTUR

Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A3128S-CTURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128S-CTURTR-ND
Microcontrollers AT32UC3A3128S-CTURTR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3128S-CTUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3128S-CTUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3128S-CTUR
IC MCU 32BIT 128KB FLSH 144TFBGA

IC MCU 32BIT 128KB FLSH 144TFBGA

Supplier's Site
Microcontrollers - AT32UC3A3128S-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128S-CTUR
Microcontrollers AT32UC3A3128S-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Microcontrollers - AT32UC3A3128S-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128S-CTUR
Microcontrollers AT32UC3A3128S-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3128S-CTUR
32-bit Microcontrollers - MCU AT32UC3A3128S-CTUR
32-bit Microcontrollers - MCU 128KB, 144FBGA Ind, w/AES Mod.

32-bit Microcontrollers - MCU 128KB, 144FBGA Ind, w/AES Mod.

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3128S-CTUR
Embedded - Microcontrollers AT32UC3A3128S-CTUR
IC MCU 32BIT 128KB FLSH 144TFBGA

IC MCU 32BIT 128KB FLSH 144TFBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip - 72T3210 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip
72T3210
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip 72T3210
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip - 68T4500 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip
68T4500
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip 68T4500
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A3128S-CTURTR-ND AT32UC3A3128S-CTUR AT32UC3A3128S-CTUR AT32UC3A3128S-CTUR AT32UC3A3128S-CTUR 72T3210 68T4500
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 84 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details