Microchip Technology, Inc. Microcontrollers AT32UC3A3128-CTUR

Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A3128-CTURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3128-CTURTR-ND
Microcontrollers AT32UC3A3128-CTURTR-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUR - 1148389-AT32UC3A3128-CTUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUR
1148389-AT32UC3A3128-CTUR
Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUR 1148389-AT32UC3A3128-CTUR
Manufacturer: Atmel Win Source Part Number: 1148389-AT32UC3A3128 -CTUR Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148389-AT32UC3A3128-CTUR
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT32UC3A3128-CTUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT32UC3A3128-CTUR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT32UC3A3128-CTUR
IC MCU 32BIT 128KB FLSH 144TFBGA Product overview: AT32UC3A3128-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128-CTU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 144TFBGA Product overview: AT32UC3A3128-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128-CTUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip - 72T3208 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip
72T3208
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip 72T3208
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip - 68T4496 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip
68T4496
Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip 68T4496
MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 84MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3128-CTUR
Embedded - Microcontrollers AT32UC3A3128-CTUR
IC MCU 32BIT 128KB FLSH 144TFBGA

IC MCU 32BIT 128KB FLSH 144TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3128-CTUR
32-bit Microcontrollers - MCU AT32UC3A3128-CTUR
32-bit Microcontrollers - MCU 128KB, 144FBGA Ind, w/AES Mod.

32-bit Microcontrollers - MCU 128KB, 144FBGA Ind, w/AES Mod.

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3128-CTUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3128-CTUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3128-CTUR
IC MCU 32BIT 128KB FLSH 144TFBGA

IC MCU 32BIT 128KB FLSH 144TFBGA

Supplier's Site
Microcontrollers - AT32UC3A3128-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128-CTUR
Microcontrollers AT32UC3A3128-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

Buy Now Datasheet
Microcontrollers - AT32UC3A3128-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3128-CTUR
Microcontrollers AT32UC3A3128-CTUR
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-TFBGA (11x11)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A3128-CTURTR-ND 1148389-AT32UC3A3128-CTUR 685-AT32UC3A3128-CTUR 72T3208 68T4496 AT32UC3A3128-CTUR AT32UC3A3128-CTUR AT32UC3A3128-CTUR AT32UC3A3128-CTUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A3128-CTUR 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip Mcu, 32Bit, 84Mhz, Tfbga-144; Product Range Microchip Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 84 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products