Microchip Technology, Inc. AT32UC3A1512

Description
High-performance, low-power 32-bit AVR RISC-based microcontroller combines 512KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. Additional Features Microcontroller Features Core High Performance, Low Power 32-Bit Atmel® AVR® Microcontroller Up to 91 DMIPS Running at 66 MHz from Flash (1 Wait-State) Up to 49 DMIPS Running at 33MHz from Flash (0 Wait-State) Memory Protection Unit (MPU) Multi-hierarchy Bus System Memories 512K Bytes, 256K Bytes, 128K Bytes Versions, Single Cycle Access up to 33 MHz 64K Bytes (512KB and 256KB Flash), 32K Bytes (128KB Flash) External Memory Interface on AT32UC3A0 Derivatives SDRAM / SRAM Compatible Memory Bus (16-bit Data and 24-bit Address Buses) System Power and Clock Manager Including Internal RC Clock and One 32KHz Oscillator Two Multipurpose Oscillators and Two Phase-Lock-Loop (PLL) allowing Independent CPU Frequency from USB Frequency Watchdog Timer, Real-Time Clock Timer 5V Input Tolerant I/Os Single 3.3V Power Supply or Dual 1.8V-3.3V Power Supply Package 100-pin TQFP (69 GPIO pins), 144-pin LQFP (109 GPIO pins), 144 BGA (109 GPIO pins) Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: Full Speed and On-The-Go (OTG) Low Speed and Full Speed Flexible End-Point Configuration and Management with Dedicated DMA Channels On-chip Transceivers Including Pull-Ups Ethernet MAC 10/100 Mbps interface 802.3 Ethernet Media Access Controller Supports Media Independent Interface (MII) and Reduced MII (RMII) One Three-Channel 16-bit Timer/Counter (TC) One 7-Channel 16-bit Pulse Width Modulation Controller (PWM) Four Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) Independent Baud rate Generator, Support for SPI, IrDA and ISO7816 interfaces Support for Hardware Handshaking, RS485 Interfaces and Modem Line Two Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Synchronous Serial Protocol Controller Supports I2S and Generic Frame-Based Protocols One Master/Slave Two-Wire Interface (TWI), 400kbit/s I2C-compatible Analog Features One 8-channel 10-bit Analog-To-Digital Converter\ 16-bit Stereo Audio Bitstream Sample Rate Up to 50 KHz Debugger Development Support On-Chip Debug System (JTAG interface) Nexus Class 2+, Runtime Control, Non-Intrusive Data and Program Trace
Description
High-performance, low-power 32-bit AVR RISC-based microcontroller combines 512KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. Additional Features Microcontroller Features Core High Performance, Low Power 32-Bit Atmel® AVR® Microcontroller Up to 91 DMIPS Running at 66 MHz from Flash (1 Wait-State) Up to 49 DMIPS Running at 33MHz from Flash (0 Wait-State) Memory Protection Unit (MPU) Multi-hierarchy Bus System Memories 512K Bytes, 256K Bytes, 128K Bytes Versions, Single Cycle Access up to 33 MHz 64K Bytes (512KB and 256KB Flash), 32K Bytes (128KB Flash) External Memory Interface on AT32UC3A0 Derivatives SDRAM / SRAM Compatible Memory Bus (16-bit Data and 24-bit Address Buses) System Power and Clock Manager Including Internal RC Clock and One 32KHz Oscillator Two Multipurpose Oscillators and Two Phase-Lock-Loop (PLL) allowing Independent CPU Frequency from USB Frequency Watchdog Timer, Real-Time Clock Timer 5V Input Tolerant I/Os Single 3.3V Power Supply or Dual 1.8V-3.3V Power Supply Package 100-pin TQFP (69 GPIO pins), 144-pin LQFP (109 GPIO pins), 144 BGA (109 GPIO pins) Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: Full Speed and On-The-Go (OTG) Low Speed and Full Speed Flexible End-Point Configuration and Management with Dedicated DMA Channels On-chip Transceivers Including Pull-Ups Ethernet MAC 10/100 Mbps interface 802.3 Ethernet Media Access Controller Supports Media Independent Interface (MII) and Reduced MII (RMII) One Three-Channel 16-bit Timer/Counter (TC) One 7-Channel 16-bit Pulse Width Modulation Controller (PWM) Four Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) Independent Baud rate Generator, Support for SPI, IrDA and ISO7816 interfaces Support for Hardware Handshaking, RS485 Interfaces and Modem Line Two Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Synchronous Serial Protocol Controller Supports I2S and Generic Frame-Based Protocols One Master/Slave Two-Wire Interface (TWI), 400kbit/s I2C-compatible Analog Features One 8-channel 10-bit Analog-To-Digital Converter\ 16-bit Stereo Audio Bitstream Sample Rate Up to 50 KHz Debugger Development Support On-Chip Debug System (JTAG interface) Nexus Class 2+, Runtime Control, Non-Intrusive Data and Program Trace
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3A1512 is a high-performance, low-power 32-bit microcontroller based on the AVR32 UC RISC architecture, capable of operating at frequencies up to 66 MHz. It achieves up to 91 Dhrystone MIPS (DMIPS) while consuming only 40 mA at 3.3V. The microcontroller features 512KB of internal flash memory and 64KB of SRAM, with single-cycle access up to 33 MHz. It includes a Memory Protection Unit (MPU) and a fast interrupt controller, making it suitable for real-time applications. The AT32UC3A1512 supports various communication interfaces, including a full-speed USB 2.0 device interface with On-The-Go (OTG) capability, a 10/100 Mbps Ethernet MAC, and multiple serial communication protocols such as USART, SPI, and I2C. It also features a Peripheral Direct Memory Access (PDCA) controller for efficient data transfer between peripherals and memory without CPU intervention. The microcontroller is available in multiple package options, including 100-pin TQFP and 144-pin LQFP, and operates within an industrial temperature range of -40°C to +85°C. Its integrated features, including timers, pulse width modulation (PWM) controllers, and an 8-channel 10-bit ADC, make it a versatile choice for embedded applications requiring high performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The AT32UC3A1512 is a high-performance, low-power 32-bit microcontroller based on the AVR32 UC RISC architecture, capable of operating at frequencies up to 66 MHz. It achieves up to 91 Dhrystone MIPS (DMIPS) while consuming only 40 mA at 3.3V. The microcontroller features 512KB of internal flash memory and 64KB of SRAM, with single-cycle access up to 33 MHz. It includes a Memory Protection Unit (MPU) and a fast interrupt controller, making it suitable for real-time applications. The AT32UC3A1512 supports various communication interfaces, including a full-speed USB 2.0 device interface with On-The-Go (OTG) capability, a 10/100 Mbps Ethernet MAC, and multiple serial communication protocols such as USART, SPI, and I2C. It also features a Peripheral Direct Memory Access (PDCA) controller for efficient data transfer between peripherals and memory without CPU intervention. The microcontroller is available in multiple package options, including 100-pin TQFP and 144-pin LQFP, and operates within an industrial temperature range of -40°C to +85°C. Its integrated features, including timers, pulse width modulation (PWM) controllers, and an 8-channel 10-bit ADC, make it a versatile choice for embedded applications requiring high performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
High-performance, low-power 32-bit AVR RISC-based microcontroller combines 512KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter. The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V. The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU. Additional Features Microcontroller Features Core High Performance, Low Power 32-Bit Atmel® AVR® Microcontroller Up to 91 DMIPS Running at 66 MHz from Flash (1 Wait-State) Up to 49 DMIPS Running at 33MHz from Flash (0 Wait-State) Memory Protection Unit (MPU) Multi-hierarchy Bus System Memories 512K Bytes, 256K Bytes, 128K Bytes Versions, Single Cycle Access up to 33 MHz 64K Bytes (512KB and 256KB Flash), 32K Bytes (128KB Flash) External Memory Interface on AT32UC3A0 Derivatives SDRAM / SRAM Compatible Memory Bus (16-bit Data and 24-bit Address Buses) System Power and Clock Manager Including Internal RC Clock and One 32KHz Oscillator Two Multipurpose Oscillators and Two Phase-Lock-Loop (PLL) allowing Independent CPU Frequency from USB Frequency Watchdog Timer, Real-Time Clock Timer 5V Input Tolerant I/Os Single 3.3V Power Supply or Dual 1.8V-3.3V Power Supply Package 100-pin TQFP (69 GPIO pins), 144-pin LQFP (109 GPIO pins), 144 BGA (109 GPIO pins) Temperature operating range Industrial (-40° C to +85° C) Peripheral Features USB 2.0 Device: Full Speed and On-The-Go (OTG) Low Speed and Full Speed Flexible End-Point Configuration and Management with Dedicated DMA Channels On-chip Transceivers Including Pull-Ups Ethernet MAC 10/100 Mbps interface 802.3 Ethernet Media Access Controller Supports Media Independent Interface (MII) and Reduced MII (RMII) One Three-Channel 16-bit Timer/Counter (TC) One 7-Channel 16-bit Pulse Width Modulation Controller (PWM) Four Universal Synchronous/Asynchro nous Receiver/Transmitter s (USART) Independent Baud rate Generator, Support for SPI, IrDA and ISO7816 interfaces Support for Hardware Handshaking, RS485 Interfaces and Modem Line Two Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals One Synchronous Serial Protocol Controller Supports I2S and Generic Frame-Based Protocols One Master/Slave Two-Wire Interface (TWI), 400kbit/s I2C-compatible Analog Features One 8-channel 10-bit Analog-To-Digital Converter\ 16-bit Stereo Audio Bitstream Sample Rate Up to 50 KHz Debugger Development Support On-Chip Debug System (JTAG interface) Nexus Class 2+, Runtime Control, Non-Intrusive Data and Program Trace

High-performance, low-power 32-bit AVR RISC-based microcontroller combines 512KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter.

The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V.

The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU.

Additional Features

    Microcontroller Features Core
    • High Performance, Low Power 32-Bit Atmel® AVR® Microcontroller
    • Up to 91 DMIPS Running at 66 MHz from Flash (1 Wait-State)
    • Up to 49 DMIPS Running at 33MHz from Flash (0 Wait-State)
    • Memory Protection Unit (MPU)
    • Multi-hierarchy Bus System
    Memories
    • 512K Bytes, 256K Bytes, 128K Bytes Versions, Single Cycle Access up to 33 MHz
    • 64K Bytes (512KB and 256KB Flash), 32K Bytes (128KB Flash)
    • External Memory Interface on AT32UC3A0 Derivatives
      • SDRAM / SRAM Compatible Memory Bus (16-bit Data and 24-bit Address Buses)
    System
    • Power and Clock Manager Including Internal RC Clock and One 32KHz Oscillator
    • Two Multipurpose Oscillators and Two Phase-Lock-Loop (PLL) allowing Independent CPU Frequency from USB Frequency
    • Watchdog Timer, Real-Time Clock Timer
    • 5V Input Tolerant I/Os
    • Single 3.3V Power Supply or Dual 1.8V-3.3V Power Supply
    Package
    • 100-pin TQFP (69 GPIO pins), 144-pin LQFP (109 GPIO pins), 144 BGA (109 GPIO pins)
    Temperature operating range
    • Industrial (-40° C to +85° C)
    Peripheral Features
    • USB 2.0 Device: Full Speed and On-The-Go (OTG) Low Speed and Full Speed
      • Flexible End-Point Configuration and Management with Dedicated DMA Channels
      • On-chip Transceivers Including Pull-Ups
    • Ethernet MAC 10/100 Mbps interface
      • 802.3 Ethernet Media Access Controller
      • Supports Media Independent Interface (MII) and Reduced MII (RMII)
    • One Three-Channel 16-bit Timer/Counter (TC)
    • One 7-Channel 16-bit Pulse Width Modulation Controller (PWM)
    • Four Universal Synchronous/Asynchronous Receiver/Transmitters (USART)
      • Independent Baud rate Generator, Support for SPI, IrDA and ISO7816 interfaces
      • Support for Hardware Handshaking, RS485 Interfaces and Modem Line
    • Two Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals
    • One Synchronous Serial Protocol Controller
      • Supports I2S and Generic Frame-Based Protocols
    • One Master/Slave Two-Wire Interface (TWI), 400kbit/s I2C-compatible
    Analog Features
    • One 8-channel 10-bit Analog-To-Digital Converter\
    • 16-bit Stereo Audio Bitstream
      • Sample Rate Up to 50 KHz
    Debugger Development Support
    • On-Chip Debug System (JTAG interface)
    • Nexus Class 2+, Runtime Control, Non-Intrusive Data and Program Trace
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT32UC3A1512
Clock Speed 66 MHz
Bits Other; 10-bit
Number 8
RAM 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers