Microchip Technology, Inc. Microcontrollers AT32UC3A1512-AUR

Description
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A1512-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A1512-AURCT-ND
Microcontrollers AT32UC3A1512-AURCT-ND
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT32UC3A1512-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A1512-AURTR-ND
Microcontrollers AT32UC3A1512-AURTR-ND
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT32UC3A1512-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A1512-AURDKR-ND
Microcontrollers AT32UC3A1512-AURDKR-ND
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A1512-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A1512-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A1512-AUR
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3A1512-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1512-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3A1512-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1512-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264469-AT32UC3A1512-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264469-AT32UC3A1512-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264469-AT32UC3A1512-AUR
Win Source Part Number: 1264469-AT32UC3A1512 -AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR®32 UC3 A1 Core Processor: AVR Speed: 66MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT32UC3A1512AUR,AT32 UC3A1512-AURDKR,AT32 UC3A1512-AURCT,AT32U C3A1512-AURTR,AT32UC 3A1512-AUR Base Product Number: AT32UC3

Win Source Part Number: 1264469-AT32UC3A1512-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR®32 UC3 A1
Core Processor: AVR
Speed: 66MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT32UC3A1512AUR,AT32UC3A1512-AURDKR,AT32UC3A1512-AURCT,AT32UC3A1512-AURTR,AT32UC3A1512-AUR
Base Product Number: AT32UC3

Buy Now Datasheet
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green - 536-AT32UC3A1512-AUR - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green
536-AT32UC3A1512-AUR
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green 536-AT32UC3A1512-AUR
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green

32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green

Supplier's Site
Microcontrollers - AT32UC3A1512-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A1512-AUR
Microcontrollers AT32UC3A1512-AUR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3A1512-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A1512-AUR
Microcontrollers AT32UC3A1512-AUR
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A1512-AUR
32-bit Microcontrollers - MCU AT32UC3A1512-AUR
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green

32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip - 68T4490 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip
68T4490
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip 68T4490
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A1512-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A1512-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A1512-AUR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - AT32UC3A1512-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A1512-AUR
Embedded - Microcontrollers AT32UC3A1512-AUR
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A1512-AURCT-ND 685-AT32UC3A1512-AUR 1264469-AT32UC3A1512-AUR 536-AT32UC3A1512-AUR AT32UC3A1512-AUR AT32UC3A1512-AUR AT32UC3A1512-AUR 68T4490 AT32UC3A1512-AUR AT32UC3A1512-AUR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers