AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
AVR AVR®32 UC3 A0 Audio Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3A0512AU-ALTRATR-ND | AT32UC3A0512AU-ALTRA | AT32UC3A0512AU-ALTRA | AT32UC3A0512AU-ALTRA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | |
| Bits | 16 Bit; Other; A/D 8x10b; D/A 2x16b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |