Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALTRA AT32UC3A0512-ALTRA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019370-AT32UC3A0512 -ALTRA Packaging: Reel - TR Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019370-AT32UC3A0512 -ALTRA Packaging: Reel - TR Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3A0512-ALTRA is a high-performance, low-power 32-bit microcontroller from Quarktwin Technology Ltd., designed for embedded applications. It operates at frequencies up to 66 MHz and features a compact RISC instruction set, including DSP instructions, enabling efficient processing with up to 91 DMIPS. The microcontroller includes 512KB of internal flash memory with single-cycle access and a high-speed SRAM of 64KB, ensuring fast data handling. This device supports a variety of communication interfaces, including USB 2.0, Ethernet MAC, and multiple serial protocols such as USART and SPI, making it suitable for communication-intensive applications. It also incorporates a Peripheral Direct Memory Access controller to facilitate efficient data transfers between peripherals and memory without CPU intervention. The AT32UC3A0512-ALTRA is packaged in a 144-pin LQFP and is rated for automotive applications with an operating temperature range of -40°C to 85°C. It includes advanced features such as a memory protection unit, an interrupt controller, and multiple timers, enhancing its capability for real-time processing and control tasks. This microcontroller is ideal for engineers looking for a robust solution for cost-sensitive embedded systems requiring high performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The AT32UC3A0512-ALTRA is a high-performance, low-power 32-bit microcontroller from Quarktwin Technology Ltd., designed for embedded applications. It operates at frequencies up to 66 MHz and features a compact RISC instruction set, including DSP instructions, enabling efficient processing with up to 91 DMIPS. The microcontroller includes 512KB of internal flash memory with single-cycle access and a high-speed SRAM of 64KB, ensuring fast data handling. This device supports a variety of communication interfaces, including USB 2.0, Ethernet MAC, and multiple serial protocols such as USART and SPI, making it suitable for communication-intensive applications. It also incorporates a Peripheral Direct Memory Access controller to facilitate efficient data transfers between peripherals and memory without CPU intervention. The AT32UC3A0512-ALTRA is packaged in a 144-pin LQFP and is rated for automotive applications with an operating temperature range of -40°C to 85°C. It includes advanced features such as a memory protection unit, an interrupt controller, and multiple timers, enhancing its capability for real-time processing and control tasks. This microcontroller is ideal for engineers looking for a robust solution for cost-sensitive embedded systems requiring high performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALTRA - 1019370-AT32UC3A0512-ALTRA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALTRA
1019370-AT32UC3A0512-ALTRA
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALTRA 1019370-AT32UC3A0512-ALTRA
Manufacturer: Microchip Technology Win Source Part Number: 1019370-AT32UC3A0512 -ALTRA Packaging: Reel - TR Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019370-AT32UC3A0512-ALTRA
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A0512-ALTRA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A0512-ALTRA
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A0512-ALTRA
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512-ALTRA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-ALT RA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512-ALTRA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-ALTRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 144LQFP - 536-AT32UC3A0512-ALTRA - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 144LQFP
536-AT32UC3A0512-ALTRA
IC MCU 32BIT 512KB FLASH 144LQFP 536-AT32UC3A0512-ALTRA
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0512-ALTRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0512-ALTRA
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0512-ALTRA
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 72T3205 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
72T3205
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 72T3205
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0512-ALTRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-ALTRA
Microcontrollers AT32UC3A0512-ALTRA
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A0512-ALTRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-ALTRA
Microcontrollers AT32UC3A0512-ALTRA
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3A0512-ALTRA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0512-ALTRA
Embedded - Microcontrollers AT32UC3A0512-ALTRA
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A0512-ALTRA
32-bit Microcontrollers - MCU AT32UC3A0512-ALTRA
32-bit Microcontrollers - MCU UC3A0 512Kb flash -40/+85DEG AUTO

32-bit Microcontrollers - MCU UC3A0 512Kb flash -40/+85DEG AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019370-AT32UC3A0512-ALTRA 685-AT32UC3A0512-ALTRA 536-AT32UC3A0512-ALTRA AT32UC3A0512-ALTRA 72T3205 AT32UC3A0512-ALTRA AT32UC3A0512-ALTRA AT32UC3A0512-ALTRA
Product Name Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALTRA 32-bit 32BIT 512KB Embedded Microcontroller MCU IC MCU 32BIT 512KB FLASH 144LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details