Microchip Technology, Inc. Microcontrollers AT32UC3A0256-ALUR

Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A0256-ALURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0256-ALURTR-ND
Microcontrollers AT32UC3A0256-ALURTR-ND
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: AVR®32 UC3 A0 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: AVR Core Size: 32-Bit Single-Core Speed: 66MHz Connectivity: EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR®32 UC3 A0
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: AVR
Core Size: 32-Bit Single-Core
Speed: 66MHz
Connectivity: EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A0256-ALUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A0256-ALUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A0256-ALUR
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A0256-ALUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0256-ALU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A0256-ALUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0256-ALUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0256-ALUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0256-ALUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0256-ALUR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - AT32UC3A0256-ALUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0256-ALUR
Embedded - Microcontrollers AT32UC3A0256-ALUR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 66Mhz, Lqfp-144; Product Range Microchip - 68T4473 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 66Mhz, Lqfp-144; Product Range Microchip
68T4473
Mcu, 32Bit, 66Mhz, Lqfp-144; Product Range Microchip 68T4473
MCU, 32BIT, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0256-ALUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0256-ALUR
Microcontrollers AT32UC3A0256-ALUR
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A0256-ALUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0256-ALUR
Microcontrollers AT32UC3A0256-ALUR
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A0256-ALUR
32-bit Microcontrollers - MCU AT32UC3A0256-ALUR
32-bit Microcontrollers - MCU 256KB, 144LQFP 85deg. Green

32-bit Microcontrollers - MCU 256KB, 144LQFP 85deg. Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A0256-ALURTR-ND 685-AT32UC3A0256-ALUR AT32UC3A0256-ALUR AT32UC3A0256-ALUR 68T4473 AT32UC3A0256-ALUR AT32UC3A0256-ALUR
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 66Mhz, Lqfp-144; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers