AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 324-TFBGA (15x15)
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 324-TFBGA (15x15)
IC MCU 32BIT ROMLESS 324TFBGA
IC MCU 32BIT ROMLESS 324TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32AP7200-CTUR-ND | AT32AP7200-CTUR | AT32AP7200-CTUR | AT32AP7200-CTUR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Bits | 16 Bit | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM Type | ROMLess |