RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 150MHz, CMOS, PBGA196
IC MCU 32BIT ROMLESS 196CTBGA Product overview: AT32AP7002-CTUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32AP7002-CTUT can be used for catalog matching and distributor lookup.
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-CTBGA (12x12)
Manufacturer: Atmel
Win Source Part Number: 1148384-AT32AP7002-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-CTBGA (12x12)
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-CTBGA (12x12)
IC MCU 32BIT ROMLESS 196CTBGA
IC MCU 32BIT ROMLESS 196CTBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32AP7002-CTUT | 685-AT32AP7002-CTUT | AT32AP7002-CTUT-ND | 1148384-AT32AP7002-CTUT | AT32AP7002-CTUT | AT32AP7002-CTUT | AT32AP7002-CTUT |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32AP7002-CTUT | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | ROMLess | ROMLess; ROMless | ||||
| Package Type | BGA; Other; BGA196 | Other; Tray | Other; 196-TFBGA, CSBGA | BGA; Other; 196-TFBGA, CSBGA | BGA; Other; 196-TFBGA, CSBGA | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |