AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-CTBGA (17x17)
Manufacturer: Microchip Technology
Win Source Part Number: 759875-AT32AP7000-CT
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 150MHz
Connectivity: EBI/EMI, Ethernet, I2C, Memory Card, PS/2, SPI, SSC, UART/USART, USB
Peripherals: AC'97, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type: ROMless
Data Converters: D/A 2x16b
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT32AP7000
Categories: Integrated Circuits
Supplier Device Package: 256-CTBGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 256-LBGA
Alternative Parts (Cross-Reference): ZA9L10D1NW2CSGA499; ZA9L1010NW2CSGA418; ZA9L106DNW2CSGA434;
Introduction Date: April 19, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: AT32AP7000
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 160
Date RAM Size: 32K x 8
IC MCU 32BIT ROMLESS 256CTBGA Product overview: AT32AP7000-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32AP7000-CTUR can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 256CTBGA
IC MCU 32BIT ROMLESS 256CTBGA
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-CTBGA (17x17)
IC MCU 32BIT ROMLESS 256CTBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32AP7000-CTURTR-ND | 759875-AT32AP7000-CTUR | 685-AT32AP7000-CTUR | AT32AP7000-CTUR | AT32AP7000-CTUR | AT32AP7000-CTUR | AT32AP7000-CTUR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32AP7000-CTUR | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | 16 Bit | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |