Microchip Technology, Inc. 5V 256Kbit (32Kbit x 8) Parallel EEPROM with Software Data Protection AT28C256

Description
The Microchip AT28C256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 150ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 200μA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28C256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-88525xxxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28C256E - High Endurance 100K Write Cycles Option AT28C256F - 3 ms Fast Write Option 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Available in Green (Pb/Halide-free) Packaging Low Power Consumption Read / Write current 40 mA (Max) 32-lead, Plastic J-leaded Chip Carrier (PLCC) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in SMD Dual marked (5962-88525xxxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet
Description
The Microchip AT28C256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 150ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 200μA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28C256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-88525xxxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28C256E - High Endurance 100K Write Cycles Option AT28C256F - 3 ms Fast Write Option 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Available in Green (Pb/Halide-free) Packaging Low Power Consumption Read / Write current 40 mA (Max) 32-lead, Plastic J-leaded Chip Carrier (PLCC) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in SMD Dual marked (5962-88525xxxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 256Kbit (32Kbit x 8) Parallel EEPROM with Software Data Protection - AT28C256 - Microchip Technology, Inc.
Chandler, AZ, United States
5V 256Kbit (32Kbit x 8) Parallel EEPROM with Software Data Protection
AT28C256
5V 256Kbit (32Kbit x 8) Parallel EEPROM with Software Data Protection AT28C256
The Microchip AT28C256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 150ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 200μA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28C256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-88525xxxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28C256E - High Endurance 100K Write Cycles Option AT28C256F - 3 ms Fast Write Option 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Available in Green (Pb/Halide-free) Packaging Low Power Consumption Read / Write current 40 mA (Max) 32-lead, Plastic J-leaded Chip Carrier (PLCC) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in SMD Dual marked (5962-88525xxxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)

The Microchip AT28C256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 150ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 200μA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.

The AT28C256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-88525xxxx. See the datasheet for exact MIL product availability.

Additional Features

  • 32 Kbits x 8 (256 Kbit)
  • 5V ± 10% Supply
  • Parallel Interface
  • AT28C256E - High Endurance 100K Write Cycles Option
  • AT28C256F - 3 ms Fast Write Option
  • 150ns access time
  • Self-Timed Erase and Write Cycles (10 ms max)
  • Page Write and Byte Write
  • Data Polling for end of write detection
  • Available in Green (Pb/Halide-free) Packaging
  • Low Power Consumption
  • Read / Write current 40 mA (Max)
  • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
  • Standby current TTL 2 mA (Max), CMOS 200 μA (Max)
  • Write-Protection
  • Hardware Protection
  • Software Data Protect
  • Data retention > 10 years
  • Temperature Ranges
  • Standard Temperature Range: -40°C to 85°C
  • Military Temperature Range: -55°C to 125°C
  • 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP)
  • 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
  • 28-lead, Plastic Thin Small Outline Package (TSOP)
  • Available in SMD Dual marked (5962-88525xxxx) CERAMIC Hermetic Packaging
  • 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip)
  • 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack)
  • 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28C256
Product Name 5V 256Kbit (32Kbit x 8) Parallel EEPROM with Software Data Protection
Memory Category EEPROM
Access Time 150 to 250 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 16-3852-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers