Microchip Technology, Inc. Memory - EEPROM - AT28C256-25PC AT28C256-25PC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046476-AT28C256-25P C Mounting: SMD (SMT) Frequency: 250 GHz Memory Size: 32 kB Interface: Parallel, SPI Access Time: 150 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: PDIP Alternative Parts (Cross-Reference): AT28C256-25PCAT28C25 6 -25PC; AT28C25625PC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046476-AT28C256-25P C Mounting: SMD (SMT) Frequency: 250 GHz Memory Size: 32 kB Interface: Parallel, SPI Access Time: 150 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: PDIP Alternative Parts (Cross-Reference): AT28C256-25PCAT28C25 6 -25PC; AT28C25625PC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C256-25PC - 1046476-AT28C256-25PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C256-25PC
1046476-AT28C256-25PC
Memory - EEPROM - AT28C256-25PC 1046476-AT28C256-25PC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046476-AT28C256-25P C Mounting: SMD (SMT) Frequency: 250 GHz Memory Size: 32 kB Interface: Parallel, SPI Access Time: 150 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: PDIP Alternative Parts (Cross-Reference): AT28C256-25PCAT28C25 6 -25PC; AT28C25625PC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046476-AT28C256-25PC
Mounting: SMD (SMT)
Frequency: 250 GHz
Memory Size: 32 kB
Interface: Parallel, SPI
Access Time: 150 ns
Density: 256 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: PDIP
Alternative Parts (Cross-Reference): AT28C256-25PCAT28C256 -25PC; AT28C25625PC;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA

Buy Now
Memory IC and Storage Component - 774-AT28C256-25PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-25PC
Memory IC and Storage Component 774-AT28C256-25PC
Contact for details Product overview: AT28C256-25PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-25PC can be used for catalog matching and distributor lookup.

Contact for details Product overview: AT28C256-25PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-25PC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046476-AT28C256-25PC 774-AT28C256-25PC
Product Name Memory - EEPROM - AT28C256-25PC Memory IC and Storage Component
Access Time 150 ns 150 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 256 kbits 256 kbits
Package Type DIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 580970-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details