Product overview: AT28C256-20TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20TC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046475-AT28C256-20T
Mounting: SMD (SMT)
Frequency: 200 GHz
Operating Supply Voltage: 5 V
Memory Size: 32 kB
Interface: Parallel, SPI
Access Time: 150 ns
Density: 256 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256-20TC | 1046475-AT28C256-20TC |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28C256-20TC |
| Access Time | 150 ns | 150 ns |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |
| Density | 256 kbits | 256 kbits |
| Package Type | TSOP | SOP; TSOP |