EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CerDip
IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28C256-20DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20DM/88
Manufacturer: Atmel
Win Source Part Number: 1148185-AT28C256-20D
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC EEPROM 256KBIT PAR 28CDIP
EEPROM Memory IC 256Kbit Parallel 200 ns 28-CerDip
IC EEPROM 256KBIT PAR 28CERDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256-20DM/883-ND | 774-AT28C256-20DM/883 | 1148185-AT28C256-20DM/883 | AT28C256-20DM/883 | AT28C256-20DM/883 | AT28C256-20DM/883 |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT28C256-20DM/883 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Through Hole | ||
| Access Time | 200 ns | 200 ns | 200 ns |