Manufacturer: Microchip Technology
Win Source Part Number: 768949-AT28C256-15TU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Family Name: AT28C256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): M28256-12NS6; HN58C256AT-10E; CAT28C256T13-12TE13;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP
IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28C256-15TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15TU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP
IC EEPROM 256KBIT PAR 28TSOP
IC EEPROM 256KBIT PAR 28TSOP
IC EEPROM 256KBIT PAR 28TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768949-AT28C256-15TU | AT28C256-15TU-ND | 774-AT28C256-15TU | AT28C256-15TU | AT28C256-15TU | AT28C256-15TU | AT28C256-15TU |
| Product Name | Memory - EEPROM - AT28C256-15TU | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 1.00E7 ns | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |