Microchip Technology, Inc. Memory - EEPROM - AT28C256-15JU AT28C256-15JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 086524-AT28C256-15JU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086524-AT28C256-15JU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C256-15JU - 086524-AT28C256-15JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C256-15JU
086524-AT28C256-15JU
Memory - EEPROM - AT28C256-15JU 086524-AT28C256-15JU
Manufacturer: Microchip Technology Win Source Part Number: 086524-AT28C256-15JU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086524-AT28C256-15JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 1276569P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276569P
EEPROM 1276569P
Parallel EEPROM 256k (32K X 8) 5V 32PLCC

Parallel EEPROM 256k (32K X 8) 5V 32PLCC

Supplier's Site
EEPROM - 1276569 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276569
EEPROM 1276569
Parallel EEPROM 256k (32K X 8) 5V 32PLCC

Parallel EEPROM 256k (32K X 8) 5V 32PLCC

Supplier's Site
Memory - AT28C256-15JU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-15JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-15JU
Memory IC and Storage Component 774-AT28C256-15JU
IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15JU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256-15JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256-15JU
Integrated Circuits (ICs) - Memory - Memory AT28C256-15JU
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Memory - AT28C256-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip - 68T4337 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip
68T4337
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip 68T4337
PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 086524-AT28C256-15JU 1276569P 1276569 AT28C256-15JU-ND 774-AT28C256-15JU AT28C256-15JU AT28C256-15JU AT28C256-15JU AT28C256-15JU 68T4337
Product Name Memory - EEPROM - AT28C256-15JU EEPROM EEPROM Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC PLCC PLCC PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead) 32-LCC (J-Lead) LCC
Supply Voltage 4.5 V ~ 5.5 V 5.5 v, 4.5 v 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details