Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TC)
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256-15JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15JU-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (11.43x13.97)
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256-15JU-T | AT28C256-15JU-TCT-ND | AT28C256-15JU-T | AT28C256-15JU-T | 23AC2619 | AT28C256-15JU-T | AT28C256-15JU-T | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||||
| Data Retention | 10 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |