Microchip Technology, Inc. Memory AT28C256-15FM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256-15FM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355362-AT28C256-15FM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355362-AT28C256-15FM/883
Integrated Circuits (ICs) - Memory - Memory 1355362-AT28C256-15FM/883
Win Source Part Number: 1355362-AT28C256-15F M/883 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 28-CFlatPack Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed Base Product Number: AT28C256 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 10ms Access Time: 150 ns

Win Source Part Number: 1355362-AT28C256-15FM/883
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 28-CFlatPack
Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed
Base Product Number: AT28C256
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ms
Access Time: 150 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-15FM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-15FM/883
Memory IC and Storage Component 774-AT28C256-15FM/883
IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28C256-15FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15FM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28C256-15FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15FM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256-15FM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256-15FM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256-15FM/883
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4336 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4336
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4336
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28C256-15FM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256-15FM/883-ND 1355362-AT28C256-15FM/883 774-AT28C256-15FM/883 AT28C256-15FM/883 68T4336 AT28C256-15FM/883 AT28C256-15FM/883
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type 28-CFlatPack Flatpack 28-CFlatPack
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Access Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details