Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT28C256-15FM/883-815

Description
Win Source Part Number: 1032095-AT28C256-15F M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CFlatPack Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Alternative Parts (Cross-Reference): AT28C256-15FM/883-81 5AT28C256-15FM883-81 5; ECCN: 3A001A2C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256
Request a Quote
Description
Win Source Part Number: 1032095-AT28C256-15F M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CFlatPack Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Alternative Parts (Cross-Reference): AT28C256-15FM/883-81 5AT28C256-15FM883-81 5; ECCN: 3A001A2C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1032095-AT28C256-15FM/883-815 is a military-grade 256K-bit (32,768 x 8) paged parallel EEPROM. It features a fast read access time of 150 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms. The device is designed for low power consumption, with an active current of 50 mA and a CMOS standby current of 300 µA. Data protection is ensured through hardware and software mechanisms, and the device supports data polling for end-of-write detection. It offers high reliability with an endurance of up to 100,000 cycles and a data retention period of 10 years. The IC operates on a single 5V ± 10% supply and is compatible with both CMOS and TTL logic levels. The product is available in various package types, including 32-Lead CERDIP, 32-Lead Flatpack, and 30-Pin PGA, making it suitable for diverse applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1032095-AT28C256-15FM/883-815 is a military-grade 256K-bit (32,768 x 8) paged parallel EEPROM. It features a fast read access time of 150 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms. The device is designed for low power consumption, with an active current of 50 mA and a CMOS standby current of 300 µA. Data protection is ensured through hardware and software mechanisms, and the device supports data polling for end-of-write detection. It offers high reliability with an endurance of up to 100,000 cycles and a data retention period of 10 years. The IC operates on a single 5V ± 10% supply and is compatible with both CMOS and TTL logic levels. The product is available in various package types, including 32-Lead CERDIP, 32-Lead Flatpack, and 30-Pin PGA, making it suitable for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1032095-AT28C256-15FM/883-815 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1032095-AT28C256-15FM/883-815
Integrated Circuits (ICs) - Memory 1032095-AT28C256-15FM/883-815
Win Source Part Number: 1032095-AT28C256-15F M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 15 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CFlatPack Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Alternative Parts (Cross-Reference): AT28C256-15FM/883-81 5AT28C256-15FM883-81 5; ECCN: 3A001A2C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256

Win Source Part Number: 1032095-AT28C256-15FM/883-815
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 15
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 150 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-CFlatPack
Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT28C256-15FM/883-815AT28C256-15FM883-815;
ECCN: 3A001A2C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28C256

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-15FM/883-815 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-15FM/883-815
Memory IC and Storage Component 774-AT28C256-15FM/883-815
IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28C256-15FM/883-81 5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15FM/88 3-815 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28C256-15FM/883-815 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-15FM/883-815 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C256-15FM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C256-15FM/883-815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C256-15FM/883-815
Integrated Circuits (ICs) - Memory AT28C256-15FM/883-815
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site
EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2618 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2618
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2618
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1032095-AT28C256-15FM/883-815 774-AT28C256-15FM/883-815 AT28C256-15FM/883-815-ND AT28C256-15FM/883-815 AT28C256-15FM/883-815 AT28C256-15FM/883-815 23AC2618
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Cycle Time 1.00E7 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details