EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 28-SOIC
EEPROM Memory IC 16Kbit Parallel 200 ns 28-SOIC
IC EEPROM 16KBIT PARALLEL 28SOIC
IC EEPROM 16KBIT PARALLEL 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C17E-20SC-ND | AT28C17E-20SC | AT28C17E-20SC | AT28C17E-20SC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC |