EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC
EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C17E-20JC-ND | AT28C17E-20JC | AT28C17E-20JC | AT28C17E-20JC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |