Microchip Technology, Inc. Memory - EEPROM - AT28C17-20JI AT28C17-20JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768948-AT28C17-20JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C17 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 1ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M28C16-90K1; M28C16-150K1T; M28C16-150K6; M28C16-150K1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768948-AT28C17-20JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C17 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 1ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M28C16-90K1; M28C16-150K1T; M28C16-150K6; M28C16-150K1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C17-20JI - 768948-AT28C17-20JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C17-20JI
768948-AT28C17-20JI
Memory - EEPROM - AT28C17-20JI 768948-AT28C17-20JI
Manufacturer: Microchip Technology Win Source Part Number: 768948-AT28C17-20JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C17 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 1ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M28C16-90K1; M28C16-150K1T; M28C16-150K6; M28C16-150K1; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768948-AT28C17-20JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT28C17
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 1ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M28C16-90K1; M28C16-150K1T; M28C16-150K6; M28C16-150K1;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V Memory IC and Storage Component - 774-AT28C17-20JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT28C17-20JI
5V Memory IC and Storage Component 774-AT28C17-20JI
IC EEPROM 16KBIT 200NS 32PLCC / EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC Product overview: AT28C17-20JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C17-20JI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 200NS 32PLCC / EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC Product overview: AT28C17-20JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C17-20JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C17-20JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 32PLCC

IC EEPROM 16KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768948-AT28C17-20JI 774-AT28C17-20JI AT28C17-20JI AT28C17-20JI
Product Name Memory - EEPROM - AT28C17-20JI 5V Memory IC and Storage Component Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 200 ns 200 ns 200 ns 200 ns
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 40060108-002 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers