Microchip Technology, Inc. Memory AT28C17-15SC

Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C17-15SC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 28-SOIC

EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 28-SOIC

Buy Now Datasheet
Memory - EEPROM - AT28C17-15SC - 221013-AT28C17-15SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C17-15SC
221013-AT28C17-15SC
Memory - EEPROM - AT28C17-15SC 221013-AT28C17-15SC
Manufacturer: Microchip Technology Win Source Part Number: 221013-AT28C17-15SC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221013-AT28C17-15SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28C17-15SC
Memory IC and Storage Component 774-AT28C17-15SC
IC EEPROM 16KBIT PARALLEL 28SOIC Product overview: AT28C17-15SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C17-15SC can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT PARALLEL 28SOIC Product overview: AT28C17-15SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C17-15SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C17-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 150 ns 28-SOIC

EEPROM Memory IC 16Kbit Parallel 150 ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C17-15SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C17-15SC
Integrated Circuits (ICs) - Memory AT28C17-15SC
IC EEPROM 16KBIT PARALLEL 28SOIC

IC EEPROM 16KBIT PARALLEL 28SOIC

Supplier's Site
IC EEPROM 16KBIT PARALLEL 28SOIC

IC EEPROM 16KBIT PARALLEL 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C17-15SC-ND 221013-AT28C17-15SC 774-AT28C17-15SC AT28C17-15SC AT28C17-15SC AT28C17-15SC
Product Name Memory Memory - EEPROM - AT28C17-15SC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC SOIC; Tube SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 457780-2590 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25320AN-SQ27EI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details