Microchip Technology, Inc. Memory - EEPROM - AT28C16E-20SI AT28C16E-20SI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768946-AT28C16E-20SI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CAT28C16AWA-90; CAT28C16AJA-12T; CAT28C16AWA-12; CAT28C16AJA-90T; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768946-AT28C16E-20SI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CAT28C16AWA-90; CAT28C16AJA-12T; CAT28C16AWA-12; CAT28C16AJA-90T; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C16E-20SI - 768946-AT28C16E-20SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C16E-20SI
768946-AT28C16E-20SI
Memory - EEPROM - AT28C16E-20SI 768946-AT28C16E-20SI
Manufacturer: Microchip Technology Win Source Part Number: 768946-AT28C16E-20SI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CAT28C16AWA-90; CAT28C16AJA-12T; CAT28C16AWA-12; CAT28C16AJA-90T; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768946-AT28C16E-20SI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT28C16E
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CAT28C16AWA-90; CAT28C16AJA-12T; CAT28C16AWA-12; CAT28C16AJA-90T;
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V SOIC Memory IC and Storage Component - 774-AT28C16E-20SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Memory IC and Storage Component
774-AT28C16E-20SI
5V SOIC Memory IC and Storage Component 774-AT28C16E-20SI
IC EEPROM 16KBIT 200NS 24SOIC / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin SOIC W Product overview: AT28C16E-20SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-20SI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 200NS 24SOIC / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin SOIC W Product overview: AT28C16E-20SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-20SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C16E-20SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

EEPROM Memory IC 16Kbit Parallel 200 ns 24-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 24SOIC

IC EEPROM 16KBIT PARALLEL 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768946-AT28C16E-20SI 774-AT28C16E-20SI AT28C16E-20SI AT28C16E-20SI
Product Name Memory - EEPROM - AT28C16E-20SI 5V SOIC Memory IC and Storage Component Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 200 ns 200 ns 200 ns 200 ns
Cycle Time 200000 ns 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 457780-5790 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02WI-GT3A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details