Microchip Technology, Inc. Memory - EEPROM - AT28C16E-20PI AT28C16E-20PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768945-AT28C16E-20PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-DIP (0.600", 15.24mm) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): X2816CP-15; X2816CP-20; X2816CP-90; X2816CP-12; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768945-AT28C16E-20PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-DIP (0.600", 15.24mm) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): X2816CP-15; X2816CP-20; X2816CP-90; X2816CP-12; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C16E-20PI - 768945-AT28C16E-20PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C16E-20PI
768945-AT28C16E-20PI
Memory - EEPROM - AT28C16E-20PI 768945-AT28C16E-20PI
Manufacturer: Microchip Technology Win Source Part Number: 768945-AT28C16E-20PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 24-DIP (0.600", 15.24mm) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT28C16E Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): X2816CP-15; X2816CP-20; X2816CP-90; X2816CP-12; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768945-AT28C16E-20PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 24-DIP (0.600", 15.24mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT28C16E
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): X2816CP-15; X2816CP-20; X2816CP-90; X2816CP-12;
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C16E-20PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C16E-20PI
Memory IC and Storage Component 774-AT28C16E-20PI
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16E-20PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-20PI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16E-20PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-20PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C16E-20PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-PDIP

EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet
Memory - AT28C16E-20PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 200 ns 24-PDIP

EEPROM Memory IC 16Kbit Parallel 200 ns 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C16E-20PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C16E-20PI
Integrated Circuits (ICs) - Memory AT28C16E-20PI
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768945-AT28C16E-20PI 774-AT28C16E-20PI AT28C16E-20PI-ND AT28C16E-20PI AT28C16E-20PI AT28C16E-20PI AT28C16E-20PI
Product Name Memory - EEPROM - AT28C16E-20PI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 200 ns 200 ns 200 ns 200 ns 200 ns 200 ns
Cycle Time 200000 ns 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060381 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S181PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers