EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC
EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C16E-20JI-ND | AT28C16E-20JI | AT28C16E-20JI | AT28C16E-20JI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |