IC EEPROM 16KBIT PARALLEL 24SOIC Product overview: AT28C16E-15SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT28C16E-15SC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148175-AT28C16E-15S
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CAT28C16AW-20T; AT28C16F-20SC; AT28C16E-15SC; AT28C16F-15SI;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 24SOIC
EEPROM Memory IC 16Kbit Parallel 150 ns 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT28C16E-15SC | 1148175-AT28C16E-15SC | AT28C16E-15SC | AT28C16E-15SC |
| Product Name | Memory IC and Storage Component | Memory - AT28C16E-15SC | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 150 ns | 150 ns | 150 ns | |
| Cycle Time | 200000 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |