EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16E-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-15PI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 768944-AT28C16E-15PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 24-DIP (0.600", 15.24mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: AT28C16E
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): X2816CPI-20; X2816CP-15; X2816CP-20; X2816CP-90;
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 24DIP
IC EEPROM 16KBIT PARALLEL 24DIP
EEPROM Memory IC 16Kbit Parallel 150 ns 24-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C16E-15PI-ND | 774-AT28C16E-15PI | 768944-AT28C16E-15PI | AT28C16E-15PI | AT28C16E-15PI | AT28C16E-15PI |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - AT28C16E-15PI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "24-DIP (0.600"", 15.24mm)" | Tube | DIP | DIP; 24-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |