EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP
Manufacturer: Atmel
Win Source Part Number: 1148174-AT28C16E-15P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16E-15PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-15PC can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT PARALLEL 24DIP
IC EEPROM 16KBIT PARALLEL 24DIP
EEPROM Memory IC 16Kbit Parallel 150 ns 24-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C16E-15PC-ND | 1148174-AT28C16E-15PC | 774-AT28C16E-15PC | AT28C16E-15PC | AT28C16E-15PC | AT28C16E-15PC |
| Product Name | Memory | Memory - AT28C16E-15PC | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "24-DIP (0.600"", 15.24mm)" | Tube | DIP; 24-DIP (0.600\", 15.24mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |