Microchip Technology, Inc. Memory AT28C16-15PI

Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C16-15PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP

EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C16-15PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C16-15PI
Memory IC and Storage Component 774-AT28C16-15PI
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16-15PI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16-15PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C16-15PI - 1019160-AT28C16-15PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C16-15PI
1019160-AT28C16-15PI
Memory - EEPROM - AT28C16-15PI 1019160-AT28C16-15PI
Manufacturer: Microchip Technology Win Source Part Number: 1019160-AT28C16-15PI Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019160-AT28C16-15PI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C16-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C16-15PI
Integrated Circuits (ICs) - Memory AT28C16-15PI
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet
Memory - AT28C16-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 150 ns 24-PDIP

EEPROM Memory IC 16Kbit Parallel 150 ns 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C16-15PI-ND 774-AT28C16-15PI 1019160-AT28C16-15PI AT28C16-15PI AT28C16-15PI AT28C16-15PI
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28C16-15PI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "24-DIP (0.600"", 15.24mm)" Tube DIP; 24-PDIP DIP; 24-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details