IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28C16-15PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16-15PC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 24-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 199366-AT28C16-15PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 24DIP
EEPROM Memory IC 16Kbit Parallel 150 ns 24-PDIP
IC EEPROM 16KBIT PARALLEL 24DIP
IC EEPROM 16KBIT PARALLEL 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C16-15PC | AT28C16-15PC-ND | 199366-AT28C16-15PC | AT28C16-15PC | AT28C16-15PC | AT28C16-15PC | AT28C16-15PC |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28C16-15PC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | |
| Cycle Time | 1.00E6 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |