EEPROM Memory IC 4Mb (512K x 8) Parallel 250ns 44-CLCC (16.55x16.55)
IC EEPROM 4MBIT PARALLEL 44CLCC
IC EEPROM 4MBIT PARALLEL 44CLCC
EEPROM Memory IC 4Mbit Parallel 250 ns 44-CLCC (16.55x16.55)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C040-25LI-ND | AT28C040-25LI | AT28C040-25LI | AT28C040-25LI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |