EEPROM Memory IC 4Mb (512K x 8) Parallel 250ns 32-FlatPack, Ceramic Bottom-Brazed
EEPROM Memory IC 4Mbit Parallel 250 ns 32-FlatPack, Ceramic Bottom-Brazed
IC EEPROM 4MBIT PAR 32FLATPACK
IC EEPROM 4MBIT PAR 32FLATPACK
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C040-25FI-ND | AT28C040-25FI | AT28C040-25FI | AT28C040-25FI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |