Microchip Technology, Inc. Memory AT28C040-20LI

Description
EEPROM Memory IC 4Mb (512K x 8) Parallel 200ns 44-CLCC (16.55x16.55)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Mb (512K x 8) Parallel 200ns 44-CLCC (16.55x16.55)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C040-20LI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) Parallel 200ns 44-CLCC (16.55x16.55)

EEPROM Memory IC 4Mb (512K x 8) Parallel 200ns 44-CLCC (16.55x16.55)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C040-20LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C040-20LI
Memory IC and Storage Component 774-AT28C040-20LI
IC EEPROM 4MBIT PARALLEL 44CLCC Product overview: AT28C040-20LI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20LI can be used for catalog matching and distributor lookup.

IC EEPROM 4MBIT PARALLEL 44CLCC Product overview: AT28C040-20LI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C040-20LI - 911888-AT28C040-20LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C040-20LI
911888-AT28C040-20LI
Memory - EEPROM - AT28C040-20LI 911888-AT28C040-20LI
Manufacturer: Microchip Technology Win Source Part Number: 911888-AT28C040-20LI Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 4Mb (512K x 8) Parallel 200 ns 44-CLCC (16.55x16.55) Package: Tube Package: 44-CLCC Mounting: Surface Mount Part Status: Obsolete Family Name: AT28C040 Categories: Integrated Circuits (ICs) Case / Package: 44-CLCC (16.55x16.55) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911888-AT28C040-20LI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 4Mb (512K x 8) Parallel 200 ns 44-CLCC (16.55x16.55)
Package: Tube
Package: 44-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT28C040
Categories: Integrated Circuits (ICs)
Case / Package: 44-CLCC (16.55x16.55)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C040-20LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C040-20LI
Integrated Circuits (ICs) - Memory AT28C040-20LI
IC EEPROM 4MBIT PARALLEL 44CLCC

IC EEPROM 4MBIT PARALLEL 44CLCC

Supplier's Site
IC EEPROM 4MBIT PARALLEL 44CLCC

IC EEPROM 4MBIT PARALLEL 44CLCC

Supplier's Site Datasheet
Memory - AT28C040-20LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit Parallel 200 ns 44-CLCC (16.55x16.55)

EEPROM Memory IC 4Mbit Parallel 200 ns 44-CLCC (16.55x16.55)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C040-20LI-ND 774-AT28C040-20LI 911888-AT28C040-20LI AT28C040-20LI AT28C040-20LI AT28C040-20LI
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28C040-20LI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 44-CLCC Tube 44-CLCC (16.55x16.55) 44-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C02C-MAHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - 9021981 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers